Vishay Intertechnology, Inc. Through Hole Resistors CMF552K7400BEEB

Description
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K7400BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7400BEEB-ND
Through Hole Resistors CMF552K7400BEEB-ND
2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K7400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K7400BEEB
Metal Film Resistors - CMF552K7400BEEB
Metal Film Resistors - Through Hole 2.74Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 2.74Kohm .1% 25PPM 1/4W

Supplier's Site
Cmf-55 2.74K .1% T-9 Eb E3 Vishay - 68P3134 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.74K .1% T-9 Eb E3 Vishay
68P3134
Cmf-55 2.74K .1% T-9 Eb E3 Vishay 68P3134
CMF-55 2.74K .1% T-9 EB e3

CMF-55 2.74K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7400BEEB-ND CMF552K7400BEEB 68P3134
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.74K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers