Vishay Intertechnology, Inc. RES 2.7K OHM 1/2W 5% AXIAL CMF552K7000JKR6

Description
RES 2.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/2W 5% AXIAL - CMF552K7000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 5% AXIAL
CMF552K7000JKR6
RES 2.7K OHM 1/2W 5% AXIAL CMF552K7000JKR6
RES 2.7Kohm 1/2W 5% AXIAL

RES 2.7Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K7000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7000JKR6-ND
Through Hole Resistors CMF552K7000JKR6-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.7K 5% T-1 Re6 Vishay - 68P3126 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.7K 5% T-1 Re6 Vishay
68P3126
Cmf-55 2.7K 5% T-1 Re6 Vishay 68P3126
CMF-55 2.7K 5% T-1 RE6

CMF-55 2.7K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7000JKR6 CMF552K7000JKR6-ND 68P3126
Product Name RES 2.7K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2.7K 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details