Vishay Intertechnology, Inc. RES 2.7K OHM 1/2W 5% AXIAL CMF552K7000JKEK

Description
RES 2.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/2W 5% AXIAL - CMF552K7000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 5% AXIAL
CMF552K7000JKEK
RES 2.7K OHM 1/2W 5% AXIAL CMF552K7000JKEK
RES 2.7Kohm 1/2W 5% AXIAL

RES 2.7Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K7000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K7000JKEK-ND
Through Hole Resistors CMF552K7000JKEK-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.7K 5% T-1 Ek E3 Vishay - 68P3124 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.7K 5% T-1 Ek E3 Vishay
68P3124
Cmf-55 2.7K 5% T-1 Ek E3 Vishay 68P3124
CMF-55 2.7K 5% T-1 EK e3

CMF-55 2.7K 5% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K7000JKEK CMF552K7000JKEK-ND 68P3124
Product Name RES 2.7K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2.7K 5% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details