Vishay Intertechnology, Inc. RES 2.7K OHM 1/2W 1% AXIAL CMF552K7000FKR6

Description
RES 2.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/2W 1% AXIAL - CMF552K7000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 1% AXIAL
CMF552K7000FKR6
RES 2.7K OHM 1/2W 1% AXIAL CMF552K7000FKR6
RES 2.7Kohm 1/2W 1% AXIAL

RES 2.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF552K7000FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552K7000FKR6TR-ND
Through Hole Resistors 541-CMF552K7000FKR6TR-ND
2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF552K7000FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552K7000FKR6CT-ND
Through Hole Resistors 541-CMF552K7000FKR6CT-ND
2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 111263613 - Radwell International
Willingboro, NJ, United States
Resistor
111263613
Resistor 111263613
RESISTOR, AXIAL, METAL FILM, 2.7K OHM, 1/2W, 1%, 6MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 2.7K OHM, 1/2W, 1%, 6MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cmf55, 2.7 Kohm, +/1 Percent, 100 Ppm Vishay - 41C0170 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.7 Kohm, +/1 Percent, 100 Ppm Vishay
41C0170
Cmf55, 2.7 Kohm, +/1 Percent, 100 Ppm Vishay 41C0170
CMF55, 2.7 kOhm, +/- 1 Percent, 100 ppm

CMF55, 2.7 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF552K7000FKR6 541-CMF552K7000FKR6TR-ND 111263613 41C0170
Product Name RES 2.7K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor Cmf55, 2.7 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details