Vishay Intertechnology, Inc. Through Hole Resistors CMF552K6700DHR6

Description
2.67 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K6700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6700DHR6-ND
Through Hole Resistors CMF552K6700DHR6-ND
2.67 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.67K OHM 1/2W .5% AXIAL - CMF552K6700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/2W .5% AXIAL
CMF552K6700DHR6
RES 2.67K OHM 1/2W .5% AXIAL CMF552K6700DHR6
RES 2.67Kohm 1/2W .5% AXIAL

RES 2.67Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 2.67K .5% T-2 Re6 Vishay - 68P3110 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.67K .5% T-2 Re6 Vishay
68P3110
Cmf-55 2.67K .5% T-2 Re6 Vishay 68P3110
CMF-55 2.67K .5% T-2 RE6

CMF-55 2.67K .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6700DHR6-ND CMF552K6700DHR6 68P3110
Product Name Through Hole Resistors RES 2.67K OHM 1/2W .5% AXIAL Cmf-55 2.67K .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers