Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K6400BHEA

Description
Metal Film Resistors - Through Hole CMF-55 2.64K .1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 2.64K .1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K6400BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K6400BHEA
Metal Film Resistors - CMF552K6400BHEA
Metal Film Resistors - Through Hole CMF-55 2.64K .1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 2.64K .1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF552K6400BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6400BHEA-ND
Through Hole Resistors CMF552K6400BHEA-ND
2.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.64K .1% T-2 Ea E3 Vishay - 68P3104 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.64K .1% T-2 Ea E3 Vishay
68P3104
Cmf-55 2.64K .1% T-2 Ea E3 Vishay 68P3104
CMF-55 2.64K .1% T-2 EA e3

CMF-55 2.64K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6400BHEA CMF552K6400BHEA-ND 68P3104
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.64K .1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details