Vishay Intertechnology, Inc. RES 2.61K OHM 1/2W 1% AXIAL CMF552K6100FKEK

Description
RES 2.61Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/2W 1% AXIAL - CMF552K6100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/2W 1% AXIAL
CMF552K6100FKEK
RES 2.61K OHM 1/2W 1% AXIAL CMF552K6100FKEK
RES 2.61Kohm 1/2W 1% AXIAL

RES 2.61Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K6100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6100FKEK-ND
Through Hole Resistors CMF552K6100FKEK-ND
2.61 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.61K 1% T-1 Ek E3 Vishay - 48P6247 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.61K 1% T-1 Ek E3 Vishay
48P6247
Cmf-55 2.61K 1% T-1 Ek E3 Vishay 48P6247
CMF-55 2.61K 1% T-1 EK e3

CMF-55 2.61K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6100FKEK CMF552K6100FKEK-ND 48P6247
Product Name RES 2.61K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.61K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers