Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K6100DHEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K6100DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K6100DHEB
Metal Film Resistors - CMF552K6100DHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K6100DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6100DHEB-ND
Through Hole Resistors CMF552K6100DHEB-ND
2.61 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.61K .5% T-2 Eb E3 Vishay - 68P3091 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.61K .5% T-2 Eb E3 Vishay
68P3091
Cmf-55 2.61K .5% T-2 Eb E3 Vishay 68P3091
CMF-55 2.61K .5% T-2 EB e3

CMF-55 2.61K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6100DHEB CMF552K6100DHEB-ND 68P3091
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.61K .5% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers