Vishay Intertechnology, Inc. RES 2.61K OHM 1/2W .1% AXIAL CMF552K6100BERE

Description
RES 2.61Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/2W .1% AXIAL - CMF552K6100BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/2W .1% AXIAL
CMF552K6100BERE
RES 2.61K OHM 1/2W .1% AXIAL CMF552K6100BERE
RES 2.61Kohm 1/2W .1% AXIAL

RES 2.61Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K6100BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6100BERE-ND
Through Hole Resistors CMF552K6100BERE-ND
2.61 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K6100BERE CMF552K6100BERE-ND
Product Name RES 2.61K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers