Vishay Intertechnology, Inc. RES 2.6K OHM 1/2W 0.1% AXIAL CMF552K6000BHEB

Description
RES 2.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.6K OHM 1/2W 0.1% AXIAL - CMF552K6000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.6K OHM 1/2W 0.1% AXIAL
CMF552K6000BHEB
RES 2.6K OHM 1/2W 0.1% AXIAL CMF552K6000BHEB
RES 2.6Kohm 1/2W 0.1% AXIAL

RES 2.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K6000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K6000BHEB-ND
Through Hole Resistors CMF552K6000BHEB-ND
2.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.6K .1% T-2 Eb E3 Vishay - 68P3085 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.6K .1% T-2 Eb E3 Vishay
68P3085
Cmf-55 2.6K .1% T-2 Eb E3 Vishay 68P3085
CMF-55 2.6K .1% T-2 EB e3

CMF-55 2.6K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K6000BHEB CMF552K6000BHEB-ND 68P3085
Product Name RES 2.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.6K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details