Vishay Intertechnology, Inc. RES 2.58K OHM 1/2W .1% AXIAL CMF552K5800BERE70

Description
RES 2.58Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.58Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.58K OHM 1/2W .1% AXIAL - CMF552K5800BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.58K OHM 1/2W .1% AXIAL
CMF552K5800BERE70
RES 2.58K OHM 1/2W .1% AXIAL CMF552K5800BERE70
RES 2.58Kohm 1/2W .1% AXIAL

RES 2.58Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5800BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5800BERE70-ND
Through Hole Resistors CMF552K5800BERE70-ND
2.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.58 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C0123 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.58 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C0123
Cmf55, 2.58 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C0123
CMF55, 2.58 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 2.58 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5800BERE70 CMF552K5800BERE70-ND 41C0123
Product Name RES 2.58K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 2.58 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details