Vishay Intertechnology, Inc. Through Hole Resistors CMF552K5800BEEA70

Description
2.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K5800BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5800BEEA70-ND
Through Hole Resistors CMF552K5800BEEA70-ND
2.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.58 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.58K OHM 1/2W .1% AXIAL - CMF552K5800BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.58K OHM 1/2W .1% AXIAL
CMF552K5800BEEA70
RES 2.58K OHM 1/2W .1% AXIAL CMF552K5800BEEA70
RES 2.58Kohm 1/2W .1% AXIAL

RES 2.58Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 2.58K .1% T-9 Ea E3 Vishay - 68P3083 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.58K .1% T-9 Ea E3 Vishay
68P3083
Cmf-55-70 2.58K .1% T-9 Ea E3 Vishay 68P3083
CMF-55-70 2.58K .1% T-9 EA e3

CMF-55-70 2.58K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5800BEEA70-ND CMF552K5800BEEA70 68P3083
Product Name Through Hole Resistors RES 2.58K OHM 1/2W .1% AXIAL Cmf-55-70 2.58K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details