Vishay Intertechnology, Inc. RES 2.55K OHM 1/2W 1% AXIAL CMF552K5500FKEA70

Description
RES 2.55Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/2W 1% AXIAL - CMF552K5500FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/2W 1% AXIAL
CMF552K5500FKEA70
RES 2.55K OHM 1/2W 1% AXIAL CMF552K5500FKEA70
RES 2.55Kohm 1/2W 1% AXIAL

RES 2.55Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5500FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5500FKEA70-ND
Through Hole Resistors CMF552K5500FKEA70-ND
2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.55K 1% T-1 Ea E3 Vishay - 68P3073 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.55K 1% T-1 Ea E3 Vishay
68P3073
Cmf-55-70 2.55K 1% T-1 Ea E3 Vishay 68P3073
CMF-55-70 2.55K 1% T-1 EA e3

CMF-55-70 2.55K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5500FKEA70 CMF552K5500FKEA70-ND 68P3073
Product Name RES 2.55K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.55K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details