Vishay Intertechnology, Inc. Through Hole Resistors CMF552K5500DHBF

Description
2.55 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.55 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K5500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5500DHBF-ND
Through Hole Resistors CMF552K5500DHBF-ND
2.55 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.55K OHM 1/2W 0.5% AXIAL - CMF552K5500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/2W 0.5% AXIAL
CMF552K5500DHBF
RES 2.55K OHM 1/2W 0.5% AXIAL CMF552K5500DHBF
RES 2.55Kohm 1/2W 0.5% AXIAL

RES 2.55Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,2.55Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.55Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0104
Resistor,metal Film,2.55Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0104
Resistor,Metal Film,2.55KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.55KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5500DHBF-ND CMF552K5500DHBF 41C0104
Product Name Through Hole Resistors RES 2.55K OHM 1/2W 0.5% AXIAL Resistor,metal Film,2.55Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details