Vishay Intertechnology, Inc. RES 2.53K OHM 1/2W 1% AXIAL CMF552K5300FEBF

Description
RES 2.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.53Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.53K OHM 1/2W 1% AXIAL - CMF552K5300FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.53K OHM 1/2W 1% AXIAL
CMF552K5300FEBF
RES 2.53K OHM 1/2W 1% AXIAL CMF552K5300FEBF
RES 2.53Kohm 1/2W 1% AXIAL

RES 2.53Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5300FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5300FEBF-ND
Through Hole Resistors CMF552K5300FEBF-ND
2.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K5300FEBF CMF552K5300FEBF-ND
Product Name RES 2.53K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details