Vishay Intertechnology, Inc. RES 2.52K OHM 1/2W .1% AXIAL CMF552K5200BEEK70

Description
RES 2.52Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.52Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52K OHM 1/2W .1% AXIAL - CMF552K5200BEEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52K OHM 1/2W .1% AXIAL
CMF552K5200BEEK70
RES 2.52K OHM 1/2W .1% AXIAL CMF552K5200BEEK70
RES 2.52Kohm 1/2W .1% AXIAL

RES 2.52Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K5200BEEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K5200BEEK70-ND
Through Hole Resistors CMF552K5200BEEK70-ND
2.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.52 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.52K .1% T-9 Ek E3 Vishay - 68P3059 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.52K .1% T-9 Ek E3 Vishay
68P3059
Cmf-55-70 2.52K .1% T-9 Ek E3 Vishay 68P3059
CMF-55-70 2.52K .1% T-9 EK e3

CMF-55-70 2.52K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K5200BEEK70 CMF552K5200BEEK70-ND 68P3059
Product Name RES 2.52K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 2.52K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2520 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers