Vishay Intertechnology, Inc. RES 2.5K OHM 1/2W 0.5% AXIAL CMF552K5000DHEB

Description
RES 2.5Kohm 1/2W 0.5% AXIAL
Request a Quote
Description
RES 2.5Kohm 1/2W 0.5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1/2W 0.5% AXIAL - CMF552K5000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1/2W 0.5% AXIAL
CMF552K5000DHEB
RES 2.5K OHM 1/2W 0.5% AXIAL CMF552K5000DHEB
RES 2.5Kohm 1/2W 0.5% AXIAL

RES 2.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 2.5K .5% T-2 Eb E3 Vishay - 68P3053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.5K .5% T-2 Eb E3 Vishay
68P3053
Cmf-55 2.5K .5% T-2 Eb E3 Vishay 68P3053
CMF-55 2.5K .5% T-2 EB e3

CMF-55 2.5K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552K5000DHEB 68P3053
Product Name RES 2.5K OHM 1/2W 0.5% AXIAL Cmf-55 2.5K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details