Vishay Precision Group Metal Film Resistors - CMF552K4900FHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K4900FHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K4900FHR7
Metal Film Resistors - CMF552K4900FHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 2.49 Kohm, +/1 Percent, 50 Ppm Vishay - 41C0059 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.49 Kohm, +/1 Percent, 50 Ppm Vishay
41C0059
Cmf55, 2.49 Kohm, +/1 Percent, 50 Ppm Vishay 41C0059
CMF55, 2.49 kOhm, +/- 1 Percent, 50 ppm

CMF55, 2.49 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552K4900FHR7 41C0059
Product Name Metal Film Resistors - Cmf55, 2.49 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers