Vishay Precision Group Metal Film Resistors - CMF552K4900FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 2.49Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2.49Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K4900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K4900FHEB
Metal Film Resistors - CMF552K4900FHEB
Metal Film Resistors - Through Hole 1/4watt 2.49Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 2.49Kohms 1%

Supplier's Site
Through Hole Resistors - CMF2.49KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.49KHFTR-ND
Through Hole Resistors CMF2.49KHFTR-ND
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.49KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.49KHFCT-ND
Through Hole Resistors CMF2.49KHFCT-ND
2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.49 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8127 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.49 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8127
Metal Film Resistor, 2.49 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8127
METAL FILM RESISTOR, 2.49 KOHM, 500 MW, 1%, FULL REEL; Resistance:2.49kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 2.49 KOHM, 500 MW, 1%, FULL REEL; Resistance:2.49kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2.49 Kohm, 500 Mw, 1%; Resistance Vishay - 68P3030 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.49 Kohm, 500 Mw, 1%; Resistance Vishay
68P3030
Metal Film Resistor, 2.49 Kohm, 500 Mw, 1%; Resistance Vishay 68P3030
METAL FILM RESISTOR, 2.49 KOHM, 500 MW, 1%; Resistance:2.49kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.49 KOHM, 500 MW, 1%; Resistance:2.49kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF552K4900FHEB CMF2.49KHFTR-ND 83R8127 68P3030
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 2.49 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 2.49 Kohm, 500 Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 2490 ohms 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details