Vishay Intertechnology, Inc. Through Hole Resistors CMF552K4900DHR6

Description
2.49 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K4900DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4900DHR6-ND
Through Hole Resistors CMF552K4900DHR6-ND
2.49 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K4900DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K4900DHR6
Metal Film Resistors - CMF552K4900DHR6
Metal Film Resistors - Through Hole 1/4watt 2.49Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 2.49Kohms 0.5%

Supplier's Site
Resistor,metal Film,2.49Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0050 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0050
Resistor,metal Film,2.49Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0050
Resistor,Metal Film,2.49KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.49KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4900DHR6-ND CMF552K4900DHR6 41C0050
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.49Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details