Vishay Intertechnology, Inc. Through Hole Resistors CMF552K4900CHEK

Description
2.49 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K4900CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4900CHEK-ND
Through Hole Resistors CMF552K4900CHEK-ND
2.49 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.49K OHM 1/2W .25% AXIAL - CMF552K4900CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/2W .25% AXIAL
CMF552K4900CHEK
RES 2.49K OHM 1/2W .25% AXIAL CMF552K4900CHEK
RES 2.49Kohm 1/2W .25% AXIAL

RES 2.49Kohm 1/2W .25% AXIAL

Supplier's Site
Resistor,metal Film,2.49Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 80K8243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
80K8243
Resistor,metal Film,2.49Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 80K8243
Resistor,Metal Film,2.49KOhms,250WV ,.25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.49KOhms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4900CHEK-ND CMF552K4900CHEK 80K8243
Product Name Through Hole Resistors RES 2.49K OHM 1/2W .25% AXIAL Resistor,metal Film,2.49Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details