Vishay Intertechnology, Inc. RES 2.49K OHM 1/2W .1% AXIAL CMF552K4900BHR6

Description
RES 2.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/2W .1% AXIAL - CMF552K4900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/2W .1% AXIAL
CMF552K4900BHR6
RES 2.49K OHM 1/2W .1% AXIAL CMF552K4900BHR6
RES 2.49Kohm 1/2W .1% AXIAL

RES 2.49Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4900BHR6-ND
Through Hole Resistors CMF552K4900BHR6-ND
2.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0045
Resistor,metal Film,24.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0045
Resistor,Metal Film,24.9KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.9KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4900BHR6 CMF552K4900BHR6-ND 41C0045
Product Name RES 2.49K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details