Vishay Intertechnology, Inc. Through Hole Resistors CMF552K4690FHEB

Description
2.469 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.469 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K4690FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4690FHEB-ND
Through Hole Resistors CMF552K4690FHEB-ND
2.469 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.469 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.469K OHM 1/2W 1% AXIAL - CMF552K4690FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.469K OHM 1/2W 1% AXIAL
CMF552K4690FHEB
RES 2.469K OHM 1/2W 1% AXIAL CMF552K4690FHEB
RES 2.469Kohm 1/2W 1% AXIAL

RES 2.469Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.469K 1% T-2 Eb E3 Vishay - 68P3017 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.469K 1% T-2 Eb E3 Vishay
68P3017
Cmf-55 2.469K 1% T-2 Eb E3 Vishay 68P3017
CMF-55 2.469K 1% T-2 EB e3

CMF-55 2.469K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4690FHEB-ND CMF552K4690FHEB 68P3017
Product Name Through Hole Resistors RES 2.469K OHM 1/2W 1% AXIAL Cmf-55 2.469K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details