Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K4300FHEA

Description
Metal Film Resistors - Through Hole CMF-55 2.43K 1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 2.43K 1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K4300FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K4300FHEA
Metal Film Resistors - CMF552K4300FHEA
Metal Film Resistors - Through Hole CMF-55 2.43K 1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 2.43K 1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF552K4300FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300FHEA-ND
Through Hole Resistors CMF552K4300FHEA-ND
2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K4300FHEA CMF552K4300FHEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details