Vishay Intertechnology, Inc. RES 2.43K OHM 1/2W .5% AXIAL CMF552K4300DHEB

Description
RES 2.43Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/2W .5% AXIAL - CMF552K4300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/2W .5% AXIAL
CMF552K4300DHEB
RES 2.43K OHM 1/2W .5% AXIAL CMF552K4300DHEB
RES 2.43Kohm 1/2W .5% AXIAL

RES 2.43Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300DHEB-ND
Through Hole Resistors CMF552K4300DHEB-ND
2.43 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.43K .5% T-2 Eb E3 Vishay - 68P3000 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.43K .5% T-2 Eb E3 Vishay
68P3000
Cmf-55 2.43K .5% T-2 Eb E3 Vishay 68P3000
CMF-55 2.43K .5% T-2 EB e3

CMF-55 2.43K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4300DHEB CMF552K4300DHEB-ND 68P3000
Product Name RES 2.43K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 2.43K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details