Vishay Intertechnology, Inc. RES 2.43K OHM 1/2W 0.1% AXIAL CMF552K4300BHBF

Description
RES 2.43Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/2W 0.1% AXIAL - CMF552K4300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/2W 0.1% AXIAL
CMF552K4300BHBF
RES 2.43K OHM 1/2W 0.1% AXIAL CMF552K4300BHBF
RES 2.43Kohm 1/2W 0.1% AXIAL

RES 2.43Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K4300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K4300BHBF-ND
Through Hole Resistors CMF552K4300BHBF-ND
2.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0014
Resistor,metal Film,24.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0014
Resistor,Metal Film,24.3KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.3KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K4300BHBF CMF552K4300BHBF-ND 41C0014
Product Name RES 2.43K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,24.3Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers