Vishay Intertechnology, Inc. RES 2.38K OHM 1/2W 1% AXIAL CMF552K3800FKBF

Description
RES 2.38Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.38Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.38K OHM 1/2W 1% AXIAL - CMF552K3800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.38K OHM 1/2W 1% AXIAL
CMF552K3800FKBF
RES 2.38K OHM 1/2W 1% AXIAL CMF552K3800FKBF
RES 2.38Kohm 1/2W 1% AXIAL

RES 2.38Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3800FKBF-ND
Through Hole Resistors CMF552K3800FKBF-ND
2.38 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.38 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.38K 1% T-1 B14 Vishay - 68P2969 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.38K 1% T-1 B14 Vishay
68P2969
Cmf-55 2.38K 1% T-1 B14 Vishay 68P2969
CMF-55 2.38K 1% T-1 B14

CMF-55 2.38K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3800FKBF CMF552K3800FKBF-ND 68P2969
Product Name RES 2.38K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.38K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2380 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details