Vishay Intertechnology, Inc. RES 2.37K OHM 1/2W 1% AXIAL CMF552K3700FHRE

Description
RES 2.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/2W 1% AXIAL - CMF552K3700FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/2W 1% AXIAL
CMF552K3700FHRE
RES 2.37K OHM 1/2W 1% AXIAL CMF552K3700FHRE
RES 2.37Kohm 1/2W 1% AXIAL

RES 2.37Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3700FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3700FHRE-ND
Through Hole Resistors CMF552K3700FHRE-ND
2.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.37K 1% T-2 R36 Vishay - 68P2962 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.37K 1% T-2 R36 Vishay
68P2962
Cmf-55 2.37K 1% T-2 R36 Vishay 68P2962
CMF-55 2.37K 1% T-2 R36

CMF-55 2.37K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3700FHRE CMF552K3700FHRE-ND 68P2962
Product Name RES 2.37K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.37K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers