Vishay Intertechnology, Inc. RES 2.37K OHM 1/2W 1% AXIAL CMF552K3700FHEB

Description
RES 2.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/2W 1% AXIAL - CMF552K3700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/2W 1% AXIAL
CMF552K3700FHEB
RES 2.37K OHM 1/2W 1% AXIAL CMF552K3700FHEB
RES 2.37Kohm 1/2W 1% AXIAL

RES 2.37Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.37KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.37KHFTR-ND
Through Hole Resistors CMF2.37KHFTR-ND
2.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.37KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.37KHFCT-ND
Through Hole Resistors CMF2.37KHFCT-ND
2.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K3700FHEB CMF2.37KHFTR-ND
Product Name RES 2.37K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details