Vishay Intertechnology, Inc. RES 2.37K OHM 1/2W .5% AXIAL CMF552K3700DHR6

Description
RES 2.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/2W .5% AXIAL - CMF552K3700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/2W .5% AXIAL
CMF552K3700DHR6
RES 2.37K OHM 1/2W .5% AXIAL CMF552K3700DHR6
RES 2.37Kohm 1/2W .5% AXIAL

RES 2.37Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3700DHR6-ND
Through Hole Resistors CMF552K3700DHR6-ND
2.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.37Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.37Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9981
Resistor,metal Film,2.37Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9981
Resistor,Metal Film,2.37KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.37KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3700DHR6 CMF552K3700DHR6-ND 40C9981
Product Name RES 2.37K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,2.37Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details