Vishay Intertechnology, Inc. RES 2.37K OHM 1/2W .5% AXIAL CMF552K3700DHEB

Description
RES 2.37Kohm 1/2W .5% AXIAL
Request a Quote
Description
RES 2.37Kohm 1/2W .5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/2W .5% AXIAL - CMF552K3700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/2W .5% AXIAL
CMF552K3700DHEB
RES 2.37K OHM 1/2W .5% AXIAL CMF552K3700DHEB
RES 2.37Kohm 1/2W .5% AXIAL

RES 2.37Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 2.37K .5% T-2 Eb E3 Vishay - 68P2957 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.37K .5% T-2 Eb E3 Vishay
68P2957
Cmf-55 2.37K .5% T-2 Eb E3 Vishay 68P2957
CMF-55 2.37K .5% T-2 EB e3

CMF-55 2.37K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552K3700DHEB 68P2957
Product Name RES 2.37K OHM 1/2W .5% AXIAL Cmf-55 2.37K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details