Vishay Intertechnology, Inc. RES 2.37K OHM 1/2W .5% AXIAL CMF552K3700DHEA

Description
RES 2.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/2W .5% AXIAL - CMF552K3700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/2W .5% AXIAL
CMF552K3700DHEA
RES 2.37K OHM 1/2W .5% AXIAL CMF552K3700DHEA
RES 2.37Kohm 1/2W .5% AXIAL

RES 2.37Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K3700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K3700DHEA-ND
Through Hole Resistors CMF552K3700DHEA-ND
2.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.37K .5% T-2 Ea E3 Vishay - 68P2956 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.37K .5% T-2 Ea E3 Vishay
68P2956
Cmf-55 2.37K .5% T-2 Ea E3 Vishay 68P2956
CMF-55 2.37K .5% T-2 EA e3

CMF-55 2.37K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3700DHEA CMF552K3700DHEA-ND 68P2956
Product Name RES 2.37K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 2.37K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details