Vishay Intertechnology, Inc. RES 2.32K OHM 1/2W 1% AXIAL CMF552K3200FHEB

Description
RES 2.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/2W 1% AXIAL - CMF552K3200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/2W 1% AXIAL
CMF552K3200FHEB
RES 2.32K OHM 1/2W 1% AXIAL CMF552K3200FHEB
RES 2.32Kohm 1/2W 1% AXIAL

RES 2.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.32KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.32KHFTR-ND
Through Hole Resistors CMF2.32KHFTR-ND
2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.32KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.32KHFCT-ND
Through Hole Resistors CMF2.32KHFCT-ND
2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.32K 1% T-2 Eb E3 Vishay - 68P2941 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.32K 1% T-2 Eb E3 Vishay
68P2941
Cmf-55 2.32K 1% T-2 Eb E3 Vishay 68P2941
CMF-55 2.32K 1% T-2 EB e3

CMF-55 2.32K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K3200FHEB CMF2.32KHFTR-ND 68P2941
Product Name RES 2.32K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.32K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers