Vishay Intertechnology, Inc. RES 2.26K OHM 1/2W 1% AXIAL CMF552K2600FKEA70

Description
RES 2.26Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/2W 1% AXIAL - CMF552K2600FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/2W 1% AXIAL
CMF552K2600FKEA70
RES 2.26K OHM 1/2W 1% AXIAL CMF552K2600FKEA70
RES 2.26Kohm 1/2W 1% AXIAL

RES 2.26Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2600FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2600FKEA70-ND
Through Hole Resistors CMF552K2600FKEA70-ND
2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.26K 1% T-1 Ea E3 Vishay - 68P2928 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.26K 1% T-1 Ea E3 Vishay
68P2928
Cmf-55-70 2.26K 1% T-1 Ea E3 Vishay 68P2928
CMF-55-70 2.26K 1% T-1 EA e3

CMF-55-70 2.26K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2600FKEA70 CMF552K2600FKEA70-ND 68P2928
Product Name RES 2.26K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.26K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details