Vishay Intertechnology, Inc. RES 2.26K OHM 1/2W 1% AXIAL CMF552K2600FHEK

Description
RES 2.26Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/2W 1% AXIAL - CMF552K2600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/2W 1% AXIAL
CMF552K2600FHEK
RES 2.26K OHM 1/2W 1% AXIAL CMF552K2600FHEK
RES 2.26Kohm 1/2W 1% AXIAL

RES 2.26Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2600FHEK-ND
Through Hole Resistors CMF552K2600FHEK-ND
2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.26K 1% T-2 Ek E3 Vishay - 68P2926 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.26K 1% T-2 Ek E3 Vishay
68P2926
Cmf-55 2.26K 1% T-2 Ek E3 Vishay 68P2926
CMF-55 2.26K 1% T-2 EK e3

CMF-55 2.26K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2600FHEK CMF552K2600FHEK-ND 68P2926
Product Name RES 2.26K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.26K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers