Vishay Intertechnology, Inc. RES 2.258K OHM 1/2W 0.1% AXIAL CMF552K2580BEEK

Description
RES 2.258Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.258Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.258K OHM 1/2W 0.1% AXIAL - CMF552K2580BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.258K OHM 1/2W 0.1% AXIAL
CMF552K2580BEEK
RES 2.258K OHM 1/2W 0.1% AXIAL CMF552K2580BEEK
RES 2.258Kohm 1/2W 0.1% AXIAL

RES 2.258Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2580BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2580BEEK-ND
Through Hole Resistors CMF552K2580BEEK-ND
2.258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.258 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.258K .1% T-9 Ek E3 Vishay - 68P2918 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.258K .1% T-9 Ek E3 Vishay
68P2918
Cmf-55 2.258K .1% T-9 Ek E3 Vishay 68P2918
CMF-55 2.258K .1% T-9 EK e3

CMF-55 2.258K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2580BEEK CMF552K2580BEEK-ND 68P2918
Product Name RES 2.258K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.258K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2258 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers