Vishay Intertechnology, Inc. RES 2.21K OHM 1/2W 1% AXIAL CMF552K2100FKRE39

Description
RES 2.21Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/2W 1% AXIAL - CMF552K2100FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 1% AXIAL
CMF552K2100FKRE39
RES 2.21K OHM 1/2W 1% AXIAL CMF552K2100FKRE39
RES 2.21Kohm 1/2W 1% AXIAL

RES 2.21Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2100FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100FKRE39-ND
Through Hole Resistors CMF552K2100FKRE39-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K2100FKRE39 CMF552K2100FKRE39-ND
Product Name RES 2.21K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details