Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2100FHR6

Description
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K2100FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100FHR6-ND
Through Hole Resistors CMF552K2100FHR6-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.21K OHM 1/2W 1% AXIAL - CMF552K2100FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 1% AXIAL
CMF552K2100FHR6
RES 2.21K OHM 1/2W 1% AXIAL CMF552K2100FHR6
RES 2.21Kohm 1/2W 1% AXIAL

RES 2.21Kohm 1/2W 1% AXIAL

Supplier's Site
Res,metal Film,22.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 40C9933 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,22.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
40C9933
Res,metal Film,22.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 40C9933
RES,Metal Film,22.1KOhms,250WV ,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

RES,Metal Film,22.1KOhms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2100FHR6-ND CMF552K2100FHR6 40C9933
Product Name Through Hole Resistors RES 2.21K OHM 1/2W 1% AXIAL Res,metal Film,22.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details