Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2100BEEB

Description
2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K2100BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2100BEEB-ND
Through Hole Resistors CMF552K2100BEEB-ND
2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.21K OHM 1/2W 0.1% AXIAL - CMF552K2100BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 0.1% AXIAL
CMF552K2100BEEB
RES 2.21K OHM 1/2W 0.1% AXIAL CMF552K2100BEEB
RES 2.21Kohm 1/2W 0.1% AXIAL

RES 2.21Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 2.21K .1% T-9 Eb E3 Vishay - 68P2890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.21K .1% T-9 Eb E3 Vishay
68P2890
Cmf-55 2.21K .1% T-9 Eb E3 Vishay 68P2890
CMF-55 2.21K .1% T-9 EB e3

CMF-55 2.21K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2100BEEB-ND CMF552K2100BEEB 68P2890
Product Name Through Hole Resistors RES 2.21K OHM 1/2W 0.1% AXIAL Cmf-55 2.21K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers