Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 5% AXIAL CMF552K2000JNEK

Description
RES 2.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 5% AXIAL - CMF552K2000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 5% AXIAL
CMF552K2000JNEK
RES 2.2K OHM 1/2W 5% AXIAL CMF552K2000JNEK
RES 2.2Kohm 1/2W 5% AXIAL

RES 2.2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000JNEK-ND
Through Hole Resistors CMF552K2000JNEK-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K2000JNEK CMF552K2000JNEK-ND
Product Name RES 2.2K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details