Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2000FHEB

Description
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.20KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.20KHFTR-ND
Through Hole Resistors CMF2.20KHFTR-ND
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.20KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.20KHFCT-ND
Through Hole Resistors CMF2.20KHFCT-ND
2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K2000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K2000FHEB
Metal Film Resistors - CMF552K2000FHEB
Metal Film Resistors - Through Hole 1/4watt 2.2Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 2.2Kohms 1%

Supplier's Site
Res, 2K2, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4551
Res, 2K2, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4551
RES, 2K2, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2K2, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2.20KHFTR-ND CMF552K2000FHEB 13AJ4551
Product Name Through Hole Resistors Metal Film Resistors - Res, 2K2, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers