Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 0.5% AXIAL CMF552K2000DHRE

Description
RES 2.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 0.5% AXIAL - CMF552K2000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 0.5% AXIAL
CMF552K2000DHRE
RES 2.2K OHM 1/2W 0.5% AXIAL CMF552K2000DHRE
RES 2.2Kohm 1/2W 0.5% AXIAL

RES 2.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000DHRE-ND
Through Hole Resistors CMF552K2000DHRE-ND
2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.2K .5% T-2 R36 Vishay - 68P2866 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2K .5% T-2 R36 Vishay
68P2866
Cmf-55 2.2K .5% T-2 R36 Vishay 68P2866
CMF-55 2.2K .5% T-2 R36

CMF-55 2.2K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000DHRE CMF552K2000DHRE-ND 68P2866
Product Name RES 2.2K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 2.2K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers