Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2000DHR6

Description
2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K2000DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000DHR6-ND
Through Hole Resistors CMF552K2000DHR6-ND
2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2K OHM 1/2W 0.5% AXIAL - CMF552K2000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 0.5% AXIAL
CMF552K2000DHR6
RES 2.2K OHM 1/2W 0.5% AXIAL CMF552K2000DHR6
RES 2.2Kohm 1/2W 0.5% AXIAL

RES 2.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf55, 2.2 Kohm, +/0.5 Percent, 50 Ppm Vishay - 40C9896 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.2 Kohm, +/0.5 Percent, 50 Ppm Vishay
40C9896
Cmf55, 2.2 Kohm, +/0.5 Percent, 50 Ppm Vishay 40C9896
CMF55, 2.2 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 2.2 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000DHR6-ND CMF552K2000DHR6 40C9896
Product Name Through Hole Resistors RES 2.2K OHM 1/2W 0.5% AXIAL Cmf55, 2.2 Kohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details