Vishay Intertechnology, Inc. Through Hole Resistors CMF552K1500FHEB

Description
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.15KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.15KHFCT-ND
Through Hole Resistors CMF2.15KHFCT-ND
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.15KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.15KHFTR-ND
Through Hole Resistors CMF2.15KHFTR-ND
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15K OHM 1% 50PPM 1/2W - CMF552K1500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1% 50PPM 1/2W
CMF552K1500FHEB
RES 2.15K OHM 1% 50PPM 1/2W CMF552K1500FHEB
RES 2.15Kohm 1% 50PPM 1/2W

RES 2.15Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 2.15K 1% T-2 Eb E3 Vishay - 68P2833 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15K 1% T-2 Eb E3 Vishay
68P2833
Cmf-55 2.15K 1% T-2 Eb E3 Vishay 68P2833
CMF-55 2.15K 1% T-2 EB e3

CMF-55 2.15K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2.15KHFCT-ND CMF552K1500FHEB 68P2833
Product Name Through Hole Resistors RES 2.15K OHM 1% 50PPM 1/2W Cmf-55 2.15K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers