Vishay Intertechnology, Inc. RES 2.15K OHM 1/2W 1% AXIAL CMF552K1500FHEA

Description
RES 2.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/2W 1% AXIAL - CMF552K1500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/2W 1% AXIAL
CMF552K1500FHEA
RES 2.15K OHM 1/2W 1% AXIAL CMF552K1500FHEA
RES 2.15Kohm 1/2W 1% AXIAL

RES 2.15Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1500FHEA-ND
Through Hole Resistors CMF552K1500FHEA-ND
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.15K 1% T-2 Ea E3 Vishay - 68P2831 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15K 1% T-2 Ea E3 Vishay
68P2831
Cmf-55 2.15K 1% T-2 Ea E3 Vishay 68P2831
CMF-55 2.15K 1% T-2 EA e3

CMF-55 2.15K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1500FHEA CMF552K1500FHEA-ND 68P2831
Product Name RES 2.15K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.15K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details