Vishay Intertechnology, Inc. RES 2.11K OHM 1/2W 0.1% AXIAL CMF552K1100BERE

Description
RES 2.11Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.11Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.11K OHM 1/2W 0.1% AXIAL - CMF552K1100BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.11K OHM 1/2W 0.1% AXIAL
CMF552K1100BERE
RES 2.11K OHM 1/2W 0.1% AXIAL CMF552K1100BERE
RES 2.11Kohm 1/2W 0.1% AXIAL

RES 2.11Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1100BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1100BERE-ND
Through Hole Resistors CMF552K1100BERE-ND
2.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.11K .1% T-9 R36 Vishay - 68P2818 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.11K .1% T-9 R36 Vishay
68P2818
Cmf-55 2.11K .1% T-9 R36 Vishay 68P2818
CMF-55 2.11K .1% T-9 R36

CMF-55 2.11K .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1100BERE CMF552K1100BERE-ND 68P2818
Product Name RES 2.11K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.11K .1% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details