Vishay Intertechnology, Inc. RES 2.1K OHM 1/2W 1% AXIAL CMF552K1000FKEA

Description
RES 2.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/2W 1% AXIAL - CMF552K1000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/2W 1% AXIAL
CMF552K1000FKEA
RES 2.1K OHM 1/2W 1% AXIAL CMF552K1000FKEA
RES 2.1Kohm 1/2W 1% AXIAL

RES 2.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1000FKEA-ND
Through Hole Resistors CMF552K1000FKEA-ND
2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.1K 1% T-1 Ea E3 Vishay - 48P6212 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.1K 1% T-1 Ea E3 Vishay
48P6212
Cmf-55 2.1K 1% T-1 Ea E3 Vishay 48P6212
CMF-55 2.1K 1% T-1 EA e3

CMF-55 2.1K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1000FKEA CMF552K1000FKEA-ND 48P6212
Product Name RES 2.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.1K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details