Vishay Intertechnology, Inc. RES 2.1K OHM 1/2W 1% AXIAL CMF552K1000FEEA

Description
RES 2.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/2W 1% AXIAL - CMF552K1000FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/2W 1% AXIAL
CMF552K1000FEEA
RES 2.1K OHM 1/2W 1% AXIAL CMF552K1000FEEA
RES 2.1Kohm 1/2W 1% AXIAL

RES 2.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1000FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1000FEEA-ND
Through Hole Resistors CMF552K1000FEEA-ND
2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K1000FEEA CMF552K1000FEEA-ND
Product Name RES 2.1K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details