Vishay Intertechnology, Inc. RES 2.05K OHM 1% 50PPM 1/2W CMF552K0500FHEB

Description
RES 2.05Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 2.05Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1% 50PPM 1/2W - CMF552K0500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1% 50PPM 1/2W
CMF552K0500FHEB
RES 2.05K OHM 1% 50PPM 1/2W CMF552K0500FHEB
RES 2.05Kohm 1% 50PPM 1/2W

RES 2.05Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF2.05KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.05KHFTR-ND
Through Hole Resistors CMF2.05KHFTR-ND
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.05KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.05KHFCT-ND
Through Hole Resistors CMF2.05KHFCT-ND
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.05K 1% T-2 Eb E3 Vishay - 68P2799 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05K 1% T-2 Eb E3 Vishay
68P2799
Cmf-55 2.05K 1% T-2 Eb E3 Vishay 68P2799
CMF-55 2.05K 1% T-2 EB e3

CMF-55 2.05K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0500FHEB CMF2.05KHFTR-ND 68P2799
Product Name RES 2.05K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 2.05K 1% T-2 Eb E3 Vishay
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details