Vishay Intertechnology, Inc. RES 2.05K OHM 1/2W 0.1% AXIAL CMF552K0500BHEB

Description
RES 2.05Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/2W 0.1% AXIAL - CMF552K0500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 0.1% AXIAL
CMF552K0500BHEB
RES 2.05K OHM 1/2W 0.1% AXIAL CMF552K0500BHEB
RES 2.05Kohm 1/2W 0.1% AXIAL

RES 2.05Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0500BHEB-ND
Through Hole Resistors CMF552K0500BHEB-ND
2.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.05K .1% T-2 Eb E3 Vishay - 68P2793 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05K .1% T-2 Eb E3 Vishay
68P2793
Cmf-55 2.05K .1% T-2 Eb E3 Vishay 68P2793
CMF-55 2.05K .1% T-2 EB e3

CMF-55 2.05K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0500BHEB CMF552K0500BHEB-ND 68P2793
Product Name RES 2.05K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.05K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers